DIN ISO 9022-4

Optics and photonics - Environmental test methods - Part 4: Salt mist (ISO 9022-4:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2015
Status: active
Page Count: 14
ICS Code (Optical equipment): 37.020
scope:

This part of ISO 9022 specifies the methods relating to the environmental tests of optical instruments including additional assemblies from other fields (e.g. mechanical, chemical, and electronic devices), under equivalent conditions, for their ability to resist the influence of salt mist.

Exposure to salt mist mainly results in the corrosion of metals. Effects might also occur by way of clogging or binding of moving parts.

The purpose of the testing is to assess, as early as possible, the ability of the instrument, and particularly of the surfaces and protective coatings of the instrument, to resist the effects of a salt atmosphere.

Normally, representative samples or complete small units are used for testing. Complete large instruments or assemblies are only tested as specified in this part of ISO 9022 in exceptional cases.

Document History

DIN ISO 9022-4
June 1, 2015
Optics and photonics - Environmental test methods - Part 4: Salt mist (ISO 9022-4:2014)
This part of ISO 9022 specifies the methods relating to the environmental tests of optical instruments including additional assemblies from other fields (e.g. mechanical, chemical, and electronic...
January 1, 2003
Optics and optical instruments - Environmental test methods - Part 4: Salt mist (ISO 9022-4:2002)
A description is not available for this item.
May 1, 1999
Optics and optical instruments - Environmental test methods - Part 4: Salt mist (ISO 9022-4:1994)
A description is not available for this item.

References

Advertisement