DIN ISO 9022-2

Optics and photonics - Environmental test methods - Part 2: Cold, heat and humidity (ISO 9022-2:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2015
Status: active
Page Count: 13
ICS Code (Optical equipment): 37.020
scope:

This part of ISO 9022 specifies the methods relating to the environmental tests of optical instruments including additional assemblies from other fields (e.g. mechanical, chemical, and electronic devices), under equivalent conditions, for their ability to resist the influence of temperature and/or humidity.

The purpose of the testing is to investigate to what extent optical, climatic, mechanical, chemical, and electrical (including electrostatic) performance characteristics of the specimen are affected by temperature and/or humidity.

Document History

DIN ISO 9022-2
June 1, 2015
Optics and photonics - Environmental test methods - Part 2: Cold, heat and humidity (ISO 9022-2:2015)
This part of ISO 9022 specifies the methods relating to the environmental tests of optical instruments including additional assemblies from other fields (e.g. mechanical, chemical, and electronic...
January 1, 2003
Optics and optical instruments - Environmental test methods - Part 2: Cold, heat and humidity (ISO 9022-2:2002)
A description is not available for this item.
May 1, 1999
Optics and optical instruments - Environmental test methods - Part 2: Cold, heat, humidity (ISO 9022-2:1994)
A description is not available for this item.

References

Advertisement