DIN EN 62734

Industrial networks - Wireless communication network and communication profiles - ISA 100.11a (IEC 62734:2014); English version EN 62734:2015

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2015
Status: inactive
Page Count: 903
ICS Code (Networking): 35.110
ICS Code (Application layer): 35.100.70
ICS Code (IT applications in industry): 35.240.50
scope:

This International Standard specifies a method of reliable and secure wireless operation for noncritical monitoring, alerting, supervisory control, open loop control, and closed loop control applications. This standard defines a protocol suite, including system management, gateway considerations, and security specifications, for low-data-rate wireless connectivity with fixed, portable, and slowly-moving devices, often operating under severe energy and power constraints. The application focus of this standard is the performance needs of process automation monitoring and control, where end-to-end communication delays on the order of 100 ms can be tolerated.

This standard specifies the following:

  • physical layer service definition and protocol specification;
  • data-link layer service definition and protocol specification;
  • network layer service definition and protocol specification;
  • transport layer service definition and protocol specification;
  • application layer service definition and protocol specification, including support for protocol tunneling and gateways;
  • security and security management;
  • provisioning and configuration;
  • network management;
  • and additive communication role profiles (i.e., one or more can be selected concurrently).

Functionality above the application layer of the OSI Basic Reference Model, such as the so-called User Layer and different profiles for functionality at that layer, is not addressed. However, it is discussed briefly in Annex A.

Document History

November 1, 2020
Industrial networks - Wireless communication network and communication profiles - ISA 100.11a (IEC 62734:2014 + A1:2019); English version EN 62734:2015 + A1:2019
A description is not available for this item.
March 1, 2018
Industrial networks - Wireless communication network and communication profiles - ISA 100.11a (IEC 65C/902/CD:2017); Text English
A description is not available for this item.
DIN EN 62734
July 1, 2015
Industrial networks - Wireless communication network and communication profiles - ISA 100.11a (IEC 62734:2014); English version EN 62734:2015
This International Standard specifies a method of reliable and secure wireless operation for noncritical monitoring, alerting, supervisory control, open loop control, and closed loop control...
May 1, 2014
Industrial communication networks - Wireless communication network and communication profiles - ISA 100.11a (IEC 65C/735A/CDV:2013); English version FprEN 62734:2013
A description is not available for this item.

References

Advertisement