DIN EN ISO 17778

Plastics piping systems - Fittings, valves and ancillaries - Determination of gaseous flow rate/pressure drop relationships (ISO 17778:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2015
Status: active
Page Count: 10
ICS Code (Valves in general): 23.060.01
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specifies a method for determining the flow rate/pressure drop relationship of components for plastics piping systems when tested using air at 25 mbar.

NOTE 1 bar = 105 N/m2.

Document History

DIN EN ISO 17778
June 1, 2015
Plastics piping systems - Fittings, valves and ancillaries - Determination of gaseous flow rate/pressure drop relationships (ISO 17778:2015)
This International Standard specifies a method for determining the flow rate/pressure drop relationship of components for plastics piping systems when tested using air at 25 mbar. NOTE 1 bar = 105...

References

Advertisement