DIN ISO 20193
Tobacco and tobacco products - Determination of the width of the strands of cut tobacco (ISO 20193:2012)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Tobacco, tobacco products and related equipment): | 65.160 |
scope:
This International Standard specifies a method for the determination of the width of strands of cut tobacco. It is only applicable if there is a uniform cut width.
NOTE There are other ways of measuring the width of the strands of cut tobacco. A system with the same accuracy can be used, for example a microscope with an internal fitted ruler.
Document History
January 1, 2021
Tobacco and tobacco products - Determination of the width of the strands of cut tobacco (ISO 20193:2019)
A description is not available for this item.
August 1, 2020
Tobacco and tobacco products - Determination of the width of the strands of cut tobacco (ISO 20193:2019); Text in German and English
A description is not available for this item.
DIN ISO 20193
June 1, 2015
Tobacco and tobacco products - Determination of the width of the strands of cut tobacco (ISO 20193:2012)
This International Standard specifies a method for the determination of the width of strands of cut tobacco. It is only applicable if there is a uniform cut width.
NOTE There are other ways of...