CEN - EN ISO 6259-3

Thermoplastics pipes - Determination of tensile properties - Part 3: Polyolefin pipes

active, Most Current
Organization: CEN
Publication Date: 1 June 2015
Status: active
Page Count: 22
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 6259 specifies a method of determining the tensile properties of polyolefin (polyethylene, cross-linked polyethylene, polypropylene, and polybutene) pipes, and the following properties:

- the stress at yield;

- the elongation at break.

This part of ISO 6259 also gives the corresponding basic specifications in Annexes A to D for information purposes only.

Document History

EN ISO 6259-3
June 1, 2015
Thermoplastics pipes - Determination of tensile properties - Part 3: Polyolefin pipes
This part of ISO 6259 specifies a method of determining the tensile properties of polyolefin (polyethylene, cross-linked polyethylene, polypropylene, and polybutene) pipes, and the following...

References

Advertisement