DS/EN ISO 8178-5
Reciprocating internal combustion engines - Exhaust emission measurement. Part 5: Test fuels
inactive, Most Current
| Organization: | DS |
| Publication Date: | 30 September 1997 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Internal combustion engines): | 27.020 |
| ICS Code (Transport exhaust emissions): | 13.040.50 |
scope:
This part of ISO 8178 gives recommendations of the fuels to be used when performing the exhaust emission test cycles given in ISO 8178-4. Since the fuel properties vary widely from country to country a broad range of different fuels is listed in this part, both reference fuels and commercial fuels.
Document History
DS/EN ISO 8178-5
September 30, 1997
Reciprocating internal combustion engines - Exhaust emission measurement. Part 5: Test fuels
This part of ISO 8178 gives recommendations of the fuels to be used when performing the exhaust emission test cycles given in ISO 8178-4. Since the fuel properties vary widely from country to country...