DS/EN 16631

LPG equipment and accessories - Pressure relief valves for LPG pressure vessels - Reconditioning requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 May 2015
Status: active
Page Count: 15
ICS Code (Pressure regulators): 23.060.40
scope:

This European Standard specifies the requirements for the reconditioning, retesting and certification of Pressure Relief Valves (PRVs) for LPG pressure vessels covered under the scope of EN 14129. This European Standard applies to retesting and reconditioning of PRVs that are carried out in a workshop and does not apply to site adjustment of installed PRVs. Annex A is an informative Annex detailing a sampling approach for PRV requalification which should only be used in case of on-site requalification of series produced pressure vessels fitted with series produced PRVs.

Document History

DS/EN 16631
May 27, 2015
LPG equipment and accessories - Pressure relief valves for LPG pressure vessels - Reconditioning requirements
This European Standard specifies the requirements for the reconditioning, retesting and certification of Pressure Relief Valves (PRVs) for LPG pressure vessels covered under the scope of EN 14129....
LPG equipment and accessories - Pressure relief valves for LPG pressure vessels - Reconditioning requirements
Standard to address the reconditioning of Pressure Relief Valves for LPG pressure vessels covered under the scope of EN 14129.
Advertisement