IEC 62443-2-4

Security for industrial automation and control systems – Part 2-4: Security program requirements for IACS service providers

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 2015
Status: inactive
Page Count: 198
ICS Code (Information coding): 35.040
ICS Code (Open systems interconnection (OSI)): 35.100
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 62443-2-4 specifies requirements for security capabilities for IACS service providers that they can offer to the asset owner during integration and maintenance activities of an Automation Solution.

NOTE 1 The term "Automation Solution" is used as a proper noun (and therefore capitalized) in this part of IEC 62443 to prevent confusion with other uses of this term.

Collectively, the security capabilities offered by an IACS service provider are referred to as its Security Program. In a related specification, IEC 62443-2-1 describes requirements for the Security Management System of the asset owner.

NOTE 2 In general, these security capabilities are policy, procedure, practice and personnel related.

NOTE 3 The term "process" in BPCS may apply to a variety of industrial processes, including continuous processes and manufacturing processes.

NOTE 4 Clause 4.1.4 describes profiles and how they can be used by industry groups and other organizations to adapt this International Standard to their specific environments, including environments not based on an IACS.

NOTE 5 Automation Solutions typically have a single control system (product), but they are not restricted to do so. In general, the Automation Solution is the set of hardware and software, independent of product packaging, that is used to control a physical process (e.g. continuous or manufacturing) as defined by the asset owner.

Document History

December 1, 2023
Security for industrial automation and control systems – Part 2-4: Security program requirements for IACS service providers
This part of IEC 62443 specifies a comprehensive set of requirements for security-related processes that IACS service providers can offer to the asset owner during integration and maintenance...
August 1, 2017
Security for industrial automation and control systems – Part 2-4: Security program requirements for IACS service providers
This part of IEC 62443 specifies a comprehensive set of requirements for security capabilities for IACS service providers that they can offer to the asset owner during integration and maintenance...
August 1, 2017
AMENDMENT 1 Security for industrial automation and control systems – Part 2-4: Security program requirements for IACS service providers
A description is not available for this item.
August 1, 2015
Security for industrial automation and control systems – Part 2-4: Security program requirements for IACS service providers
A description is not available for this item.
IEC 62443-2-4
June 1, 2015
Security for industrial automation and control systems – Part 2-4: Security program requirements for IACS service providers
This part of IEC 62443-2-4 specifies requirements for security capabilities for IACS service providers that they can offer to the asset owner during integration and maintenance activities of an...

References

Advertisement