ETSI - TS 103 261-3

Core Network and Interoperability Testing (INT); Diameter Conformance testing for S6a interface; (3GPP Release 10); Part 3: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification

active, Most Current
Organization: ETSI
Publication Date: 1 June 2015
Status: active
Page Count: 15
scope:

The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the test specifications for Diameter protocol on the S6a interface as specified in ETSI TS 129 272 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5] and ETSI ETS 300 406 [6].

The test notation used in the ATS is TTCN-3 (see ETSI ES 201 873-1 [7]).

The following test specification and design considerations can be found in the body of the present document:

  • the overall test suite structure;
  • the testing architecture;
  • the test methods and port definitions;
  • the test configurations;
  • TTCN styles and conventions;
  • the partial PIXIT proforma;
  • the modules containing the TTCN-3 ATS.

Annex A provides the Partial Implementation Extra Information for Testing (PIXIT) Proforma.

Annex B provides the Abstract Test Suite (ATS) part of the ATS.

Document History

TS 103 261-3
June 1, 2015
Core Network and Interoperability Testing (INT); Diameter Conformance testing for S6a interface; (3GPP Release 10); Part 3: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification
The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the test specifications for Diameter protocol on...
July 1, 2014
Core Network and Interoperability Testing (INT); Diameter Conformance testing for S6a interface; (3GPP Release 10); Part 3: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification
The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the test specifications for Diameter protocol on...

References

Advertisement