DSF/PREN 558

Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - PN and Class designated valves

inactive
Organization: DS
Status: inactive
Page Count: 31
ICS Code (Globe valves): 23.060.10
scope:

This European Standard specifies the face to face (FTF) and centre to face (CTF) dimensions for PN and Class designated metal valves used in flanged pipe systems. This European Standard covers valves with the following PN, Class and DN values: - PN 2,5; PN 6; PN 10; PN 16; PN 25; PN 40; PN 63; PN 100; PN 160; PN 250; PN 320; PN 400; - Class 125; Class 150; Class 250; Class 300; Class 600; Class 900; Class 1 500; Class 2 500. - DN 10; DN 15; DN 20; DN 25; DN 32; DN 40; DN 50; DN 65; DN 80; DN 100; DN 125; DN 150; DN 200; DN 250; DN 300; DN 350; DN 400; DN 450; DN 500; DN 600; DN 700; DN 750; DN 800; DN 900; DN 1 000; DN 1050; DN 1 200; DN 1 400; DN 1 600; DN 1 800; DN 2 000. For valves in other shell materials than metal the same FTF and CTF dimensions may be used.

Document History

February 28, 2022
Industrial valves – Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems – PN and Class designated valves
This document specifies the “face-to-face” (FTF) and “centre-to-face” (CTF) dimensions for PN and Class designated metal valves used in flanged pipe systems. This document covers valves with the...
February 21, 2017
Industrial valves – Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems – PN and Class designated valves
This European Standard specifies the "face-to-face" (FTF) and "centre-to-face" (CTF) dimensions for PN and Class designated metal valves used in flanged pipe systems. This European Standard covers...
February 10, 2012
Industrial valves – Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems – PN and Class designated valves
This European Standard specifies the face to face (FTF) and centre to face (CTF) dimensions for PN and Class designated metal valves used in flanged pipe systems. This standard covers valves with the...
September 21, 2010
Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - PN and Class designated valves
This European Standard specifies the face to face (FTF) and centre to face (CTF) dimensions for PN and Class designated metal valves used in flanged pipe systems. This standard covers valves with the...
February 14, 2008
Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - PN and Class designated valves
This European Standard specifies the face to face (FTF) and centre to face (CTF) dimensions for PN and Class designated metal valves used in flanged pipe systems. This standard covers valves with the...
Industrial valves – Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems – PN and Class designated valves
This European Standard specifies the face to face (FTF) and centre to face (CTF) dimensions for PN and Class designated metal valves used in flanged pipe systems. This European Standard covers valves...
Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - PN and Class designated valves
Amendment to modify Table 1
DSF/PREN 558
Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - PN and Class designated valves
This European Standard specifies the face to face (FTF) and centre to face (CTF) dimensions for PN and Class designated metal valves used in flanged pipe systems. This European Standard covers valves...
Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - PN and Class designated valves, (November 1, 1996)
A description is not available for this item.
Advertisement