DS/CLC/TS 50238-2

Railway applications – Compatibility between rolling stock and train detection systems – Part 2: Compatibility with track circuits

inactive
Organization: DS
Publication Date: 3 June 2015
Status: inactive
Page Count: 45
ICS Code (Electric traction equipment): 29.280
ICS Code (Tractive stock): 45.060.10
scope:

This Technical Specification defines, for the purpose of ensuring compatibility between rolling stock and track circuits the limits for interference current emissions from rolling stock. The measurement and evaluation methods for verifying conformity of rolling stock to these limits in presented in a dedicated annex. The interference limits are only applicable to interoperable rolling stock which is intended to run on lines exclusively equipped with preferred track circuit listed in this Technical Specification. National Notified Technical Rules are still to be used in all cases, where the line over which the rolling stock is intended to run is equipped with any type of older version or non-preferred track circuits that are not listed in this Technical Specification. However, the rolling stock test methodology (infrastructure conditions, test configurations, operational conditions, etc.) presented in this Technical Specification is also applicable to establish compatibility with non-preferred track circuits. This Technical Specification gives guidance on the derivation of interference current limits specified for rolling stock and defines measurement methods and evaluation criteria in a dedicated annex. This Technical Specification defines: a) a set of interference current limits for RST (Rolling Stock) applicable for each of the following types of traction system: 1) DC (750 V, 1,5 kV and 3 kV); 2) 16,7 Hz AC; 3) 50 Hz AC; b) methodology for the demonstration of compatibility between rolling stock and track circuits; c) measurement method to verify interference current limits and evaluation criteria. NOTE 1 - The basic parameters of track circuits associated with the interference current limits for RST are not in the scope of this Technical Specification. NOTE 2 - Any phenomena linked to traction power supply and associated protection (over voltage, short-circuit current, under- and over-voltage if regenerative brakes are used) is part of the track circ ...

Document History

July 13, 2020
Railway applications – Compatibility between rolling stock and train detection systems – Part 2: Compatibility with track circuits
This document defines, for the purpose of ensuring compatibility between rolling stock and track circuits, the limits for interference current emissions from rolling stock. The measurement and...
August 2, 2016
Railway applications – Compatibility between rolling stock and train detection systems – Part 2: Compatibility with track circuits
This Technical Specification defines, for the purpose of ensuring compatibility between rolling stock and track circuits the limits for interference current emissions from rolling stock. The...
DS/CLC/TS 50238-2
June 3, 2015
Railway applications – Compatibility between rolling stock and train detection systems – Part 2: Compatibility with track circuits
This Technical Specification defines, for the purpose of ensuring compatibility between rolling stock and track circuits the limits for interference current emissions from rolling stock. The...
Railway applications - Compatibility between rolling stock and train detection systems - Part 2: Compatibility with track circuits
This Technical Specification defines, for the purpose of ensuring compatibility between rolling stock and track circuits the limits for conducted interference from rolling stock and the measurement...
September 16, 2010
Railway applications - Compatibility between rolling stock and train detection systems - Part 2: Compatibility with track circuits
This Technical Specification defines, for the purpose of ensuring compatibility between rolling stock and track circuits the limits for conducted interference from rolling stock and the measurement...
Railway applications – Compatibility between rolling stock and train detection systems – Part 2: Compatibility with track circuits
Unchanged with respect to the current edition CLC/TS 50238-2:2015. Scope of the revision: - to include the corrigendum CLC/TS 50238-2:2015/AC:2016-07, - to correct editorial errors and to align...
Railway applications - Compatibility between rolling stock and train detection systems -- Part 2: Compatibility with track circuits
A description is not available for this item.
Advertisement