DSF/FPREN 61291-2

Optical amplifiers - Part 2: Single channel applications - Performance specification template

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Optic amplifiers): 33.180.30
scope:

IEC 61291-2:2012 applies to single channel optical amplifier (OA) devices to be used in digital applications. For multichannel applications, use IEC 61291, Part 4. The object of this performance specification template is to provide a frame for the preparation of detail specifications on the performances of single channel OA devices to be used in digital applications. This edition constitutes a minor update through clarification that the scope is for single channel optical amplifiers, and that pump leakage parameters do not apply to semiconductor optical amplifiers.

Document History

June 10, 2016
Optical amplifiers – Part 2: Single channel applications – Performance specification template
This part of IEC 61291 provides a performance specification template which applies to optical amplifiers (OAs) to be used in single channel applications. Multichannel applications are covered in IEC...
April 24, 2012
Optical amplifiers – Part 2: Digital applications – Performance specification template
This performance specification template applies to single channel optical amplifier (OA) devices to be used in digital applications. For multichannel applications, use IEC 61291 part 4. The object of...
August 7, 2007
Optical amplifiers - Part 2: Digital applications - Performance specification template
This performance specification template applies to optical amplifier (OA) devices to be used in digital applications. The object of this performance specification template is to provide a frame for...
November 8, 2001
Optical fibre amplifiers - Part 2: Digital applications - Performance specification template
This performance specification template applies to optical fibre amplifier (OFA) devices and subsystems to be used in digital applications. The object of this performance specification template is to...
Optical amplifiers -- Part 2: Digital applications - Performance specification template
This performance specification template applies to single channel optical amplifier (OA) devices to be used in digital applications. For multichannel applications, use IEC 61291 part 4. The object of...
DSF/FPREN 61291-2
Optical amplifiers - Part 2: Single channel applications - Performance specification template
IEC 61291-2:2012 applies to single channel optical amplifier (OA) devices to be used in digital applications. For multichannel applications, use IEC 61291, Part 4. The object of this performance...
Advertisement