ISO/IEC TR 27023

Information technology - Security techniques - Mapping the revised editions of ISO/IEC 27001 and ISO/IEC 27002

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2015
Status: active
Page Count: 26
ICS Code (Information coding): 35.040
scope:

The purpose of this Technical Report is to show the corresponding relationship between the revised versions of ISO/IEC 27001 and ISO/IEC 27002.

This Technical Report will be useful to all users migrating from the 2005 to the 2013 versions of ISO/IEC 27001 and ISO/IEC 27002.

Document History

ISO/IEC TR 27023
July 1, 2015
Information technology - Security techniques - Mapping the revised editions of ISO/IEC 27001 and ISO/IEC 27002
The purpose of this Technical Report is to show the corresponding relationship between the revised versions of ISO/IEC 27001 and ISO/IEC 27002. This Technical Report will be useful to all users...

References

Advertisement