ISO 7530-1
Nickel alloys - Flame atomic absorption spectrometric analysis - Part 1: Determination of cobalt, chromium, copper, iron and manganese
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 June 2015 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Nickel, chromium and their alloys): | 77.120.40 |
scope:
This part of ISO 7530 describes flame atomic absorption spectrometric methods for the determination of cobalt, chromium, copper, iron, and manganese in nickel alloys which can be dissolved in the nitrichydrochloric acids mixture specified.
For each element, the method is applicable to the content range between 0,01 % and 4 %.
Document History
ISO 7530-1
June 15, 2015
Nickel alloys - Flame atomic absorption spectrometric analysis - Part 1: Determination of cobalt, chromium, copper, iron and manganese
This part of ISO 7530 describes flame atomic absorption spectrometric methods for the determination of cobalt, chromium, copper, iron, and manganese in nickel alloys which can be dissolved in the...
January 1, 1990
Nickel Alloys - Flame Atomic Absorption Spectrometric Analysis - Part 1: General Requirements and Sample Dissolution
A description is not available for this item.