ISO 19598

Metallic coatings - Electroplated coatings of zinc and zinc alloys on iron or steel with supplementary Cr(VI)-free treatment

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2016
Status: active
Page Count: 18
ICS Code (Metallic coatings): 25.220.40
scope:

This International Standard applies to electrodeposited zinc and zinc-alloy coatings on iron and steel with Cr(VI)-free passivation. The zinc-alloy coatings contain nickel or iron as alloying elements (referred to as zinc/nickel and zinc/iron coatings, respectively).

The main purpose of the coatings or coating systems is protecting iron and steel components against corrosion.

This International Standard specifies

- the designations to be used for the above coating systems,

- the minimum corrosion resistance to be achieved in specified test procedures, and

- the minimum coating thicknesses required.

Document History

ISO 19598
November 15, 2016
Metallic coatings - Electroplated coatings of zinc and zinc alloys on iron or steel with supplementary Cr(VI)-free treatment
This International Standard applies to electrodeposited zinc and zinc-alloy coatings on iron and steel with Cr(VI)-free passivation. The zinc-alloy coatings contain nickel or iron as alloying...

References

Advertisement