ISO/IEC 33071

Information technology - Process assessment - An integrated process capability assessment model for Enterprise processes

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2016
Status: active
Page Count: 172
ICS Code (Information technology (IT) in general): 35.020
scope:

This document defines an integrated process assessment model for enterprise processes (process assessment model) for use in performing a conformant assessment of process capability in accordance with the requirements of ISO/IEC 33002.

The process assessment model integrates and harmonizes existing standards, as determined by stakeholders, and provides in a single document a process reference model and process assessment model that addresses broad enterprise processes and which provide an efficient and effective mechanism for assessing and improving processes deployed across an enterprise.

NOTE: Copyright release: Users of this document may reproduce subclauses 6.1 to 6.5 and 7.1 to 7.2 as part of any tool or other material to support the performance of process assessments, so that it can be used for its intended purpose.

Document History

ISO/IEC 33071
October 15, 2016
Information technology - Process assessment - An integrated process capability assessment model for Enterprise processes
This document defines an integrated process assessment model for enterprise processes (process assessment model) for use in performing a conformant assessment of process capability in accordance with...

References

Advertisement