ISO 52018-1

Energy performance of buildings - Indicators for partial EPB requirements related to thermal energy balance and fabric features - Part 1: Overview of options

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2017
Status: active
Page Count: 52
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

The set of EPB assessment standards produces a great number of overall and partial EPB indicators as outputs, which can be used for different purposes. This document deals with the use as requirement of partial EPB indicators related to the fabric and related to the thermal balance of the building. Thermal balance aspects concern both the heating and cooling needs and the free floating temperatures, especially with respect to overheating or too cold indoor temperatures. This document can support both private parties and public regulators (and all stakeholders involved in the regulatory process) with the "post-processing" of these outputs.

This document provides standardized tables for reporting, in a structured and transparent manner, the choices that are to be made with respect to the partial EPB requirements covered by this document. The tables are non-restrictive, thus allowing for full regulatory flexibility.

NOTE Table 1 in the Introduction shows the relative position of this document within the set of EPB standards in the context of the modular structure as set out in ISO 52000-1.

Document History

ISO 52018-1
June 1, 2017
Energy performance of buildings - Indicators for partial EPB requirements related to thermal energy balance and fabric features - Part 1: Overview of options
The set of EPB assessment standards produces a great number of overall and partial EPB indicators as outputs, which can be used for different purposes. This document deals with the use as requirement...

References

Advertisement