ISO 19487
Metallic and other inorganic coatings - Electrodeposited nickel-ceramics composite coatings
| Organization: | ISO |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
This document specifies the requirements for electrodeposited nickel-ceramics composite coatings applied to ferrous and non-ferrous basis metals for engineering purposes. In addition, it enables both providers and users to offer a consistent methodology to fabricate electrodeposited nickel-ceramics composite system.
Nickel alloys or composites in which nickel content is less than 40 vol.% are outside the scope of this document.
The designation provides a means of specifying the type of nickel composite coatings appropriate for engineering applications.
Document History