ISO 18682

Intelligent transport systems - External hazard detection and notification systems - Basic requirements

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2016
Status: active
Page Count: 26
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This document specifies basic requirements for systems to execute notifications such as warning and awareness messages to provide hazard information to a driver.

Requirements include principle of notifying, timing of notification, distance of notification, and information elements that should be included in messages.

NOTE 1 Methods of implementing functions such as hazardous conditions detection, communication, and presentation to drivers are not specified in this document.

NOTE 2 The formulae in Clause 5 and calculated concrete time or distance duration in Annex A are not normative elements but informative elements.

Document History

ISO 18682
October 15, 2016
Intelligent transport systems - External hazard detection and notification systems - Basic requirements
This document specifies basic requirements for systems to execute notifications such as warning and awareness messages to provide hazard information to a driver. Requirements include principle of...

References

Advertisement