ATIS 0600015.10
Energy Efficiency for Telecommunication Equipment: Methodology for Measurement and Reporting DC Power Plant – Inverter Requirements
| Organization: | ATIS |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 12 |
scope:
This document provides the methodology to be used by vendors and
third party independent laboratories in the formation of a
telecommunications energy efficiency ratio. The requirements and
definitions in this document are for DC power plant Inverters that
are deployed in the telecommunications industry. This supplemental
standard represents one part of the larger ATIS suite of standards
concerning Telecommunications Energy Efficiency
(ATIS-0600015.10.201
Purpose
This document provides a set of definitions, requirements, and guidelines for calculating the Telecommunications Energy Efficiency Ratio (TEER) of DC Power plant Inverter products. The test methodology employed to verify the power consumption, used as part the TEER calculation, is specific to power equipment and therefore differs from ATIS-0600015.2013.
Document History