NPFC - MIL-F-8815/23

FILTER ELEMENT, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3000 PSI, 5 MICRON ABSOLUTE, MINUS 65 TO PLUS 275 DEGREES FAHRENHEIT, F14 AIRCRAFT, 30 GPM

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 1 July 2015
Status: active
Page Count: 1

Document History

MIL-F-8815/23
July 1, 2015
FILTER ELEMENT, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3000 PSI, 5 MICRON ABSOLUTE, MINUS 65 TO PLUS 275 DEGREES FAHRENHEIT, F14 AIRCRAFT, 30 GPM
A description is not available for this item.
January 30, 1981
FILTER ELEMENT, NONCLEANABLE, FLUID PRESSURE, HYDRAULIC LINE, 3000 PSI, 5 MICRON ABSOLUTE, -65 DEG. TO +275 DEG. F, F14 AIRCRAFT, 30 GPM
This specification is approved for use by the Naval Air Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense. The complete...

References

Advertisement