JSA - JIS K 0970
Piston pipettes
| Organization: | JSA |
| Publication Date: | 20 February 2013 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
scope:
This Standard specifies the air displacement and direct displacement single channel and multi-channel piston pipettes, designed as a volumetric apparatus to draw up and deliver their specified nominal volume. It is not applicable to piston burettes. Piston dilters, piston dispensers, volumetric pipettes, measuring pipettes and micro syringes.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 8655-2:2002 Piston-operated volumetric apparatus - Part 2: Piston pipettes
ISO 8655-6: 2002 Piston-operated volumetric apparatus Part 6: Gravimetric methods for the determination of measurement error (over all evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History