NPFC - MIL-DTL-6749

RESISTOR, VARIABLE, WIREWOUND, NONPRECISION, AIRCRAFT POWER

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 10 July 2015
Status: active
Page Count: 13
scope:

This specification covers the general requirements for linear and taper wirewound resistors of the nominal wattage and resistance ratings as specified herein.

intended Use:

The resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following... View More

Document History

April 1, 2022
RESISTOR, VARIABLE, WIREWOUND, NONPRECISION, AIRCRAFT POWER
The resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding conditions:...
MIL-DTL-6749
July 10, 2015
RESISTOR, VARIABLE, WIREWOUND, NONPRECISION, AIRCRAFT POWER
The resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding conditions:...
August 8, 2014
RESISTOR, VARIABLE, WIREWOUND, NONPRECISION, AIRCRAFT POWER
The resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding conditions:...
February 11, 2008
RESISTOR, VARIABLE, WIREWOUND, NONPRECISION, AIRCRAFT POWER
The resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding conditions:...
August 23, 2002
RESISTOR, VARIABLE, WIRE WOUND, NONPRECISION, AIRCRAFT POWER
The resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding conditions:...
January 31, 1998
RESISTOR, VARIABLE, WIRE WOUND, NONPRECISION, AIRCRAFT POWER
A description is not available for this item.
November 20, 1987
RESISTOR, VARIABLE, WIRE WOUND, NONPRECISION, AIRCRAFT POWER
A description is not available for this item.
October 28, 1977
RESISTOR, VARIABLE, WIRE WOUND, NONPRECISION, AIRCRAFT POWER
A description is not available for this item.
RESISTOR, VARIABLE, WIRE WOUND, NONPRECISION, AIRCRAFT POWER
A description is not available for this item.
July 6, 1950
RESISTOR, VARIABLE, WIRE WOUND, NONPRECISION, AIRCRAFT POWER
This specification was approved by the Departments of the Army, the Navy, and the Air Force for use of procurement services of the respective Departments, and supersedes the following specification:...
February 15, 1946
RESISTOR, VARIABLE, WIRE WOUND, NONPRECISION, AIRCRAFT POWER
A description is not available for this item.

References

Advertisement