ISO 17740-1
Building construction machinery and equipment - Concrete placing systems for stationary equipment - Part 1: Terminology and commercial specifications
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 July 2015 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Construction equipment): | 91.220 |
| ICS Code (Construction materials and building (Vocabularies)): | 01.040.91 |
scope:
This part of ISO 17740 defines terminology and commercial specifications for concrete placing systems which are stationary.
This part of ISO 17740 is not applicable to concrete placing systems which are part of a mobile or trailermounted concrete pumping system (see ISO 21573-1).
Document History
ISO 17740-1
July 15, 2015
Building construction machinery and equipment - Concrete placing systems for stationary equipment - Part 1: Terminology and commercial specifications
This part of ISO 17740 defines terminology and commercial specifications for concrete placing systems which are stationary.
This part of ISO 17740 is not applicable to concrete placing systems which...