DS/EN 747-2
Furniture - Bunk beds and high beds - Part 2: Test methods
| Organization: | DS |
| Publication Date: | 24 June 2015 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Furniture): | 97.140 |
scope:
This European Standard specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The loads and forces in the strength and durability tests apply to beds with an internal length greater than 140 cm and a maximum bed base width of 120 cm. The tests are designed to be applied to a bed that is fully assembled and ready for use. The applicable safety requirements are given in EN 747-1.
Document History