ISO 10110-5

Optics and photonics - Preparation of drawings for optical elements and systems - Part 5: Surface form tolerances

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2015
Status: active
Page Count: 28
ICS Code (Optical equipment): 37.020
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

This International Standard specifies the presentation of design and functional requirements for optical elements and systems in technical drawings used for manufacturing and inspection.

This part of ISO 10110 specifies rules for indicating the tolerance for surface form deviation.

NOTE The terminology of interferometry employing the unit "fringe spacings" is widely used for the specification of tolerances. However, the usage of non-interferometric methods for testing of optical parts has recently become more important. Therefore, unlike in the earlier versions of this part of ISO 10110, nanometres shall now be the preferred and standard unit to express surface form deviations. The usage of fringe spacings is still permitted given that the base wavelength is explicitly stated.

This part of ISO 10110 applies to surfaces of plano, spherical, aspheric, circular and non-circular cylindric, and toric form as well as to surfaces of other non-spherical shape such as generally described surfaces. It does not apply to diffractive surfaces, Fresnel surfaces, and micro-optical surfaces.

Document History

ISO 10110-5
August 1, 2015
Optics and photonics - Preparation of drawings for optical elements and systems - Part 5: Surface form tolerances
This International Standard specifies the presentation of design and functional requirements for optical elements and systems in technical drawings used for manufacturing and inspection. This part...
August 1, 2007
Optics and photonics — Preparation of drawings for optical elements and systems — Part 5: Surface form tolerances
A description is not available for this item.
August 1, 1996
Optics and Optical Instruments - Preparation of Drawings for Optical Elements and Systems - Part 5: Surface Form Tolerances
A description is not available for this item.

References

Advertisement