ASTM International - ASTM F1843-09
Standard Practice for Sample Preparation of Transparent Plastic Films used on Membrane Switch Overlays for Specular Gloss Measurements
Organization: | ASTM International |
Publication Date: | 15 June 2009 |
Status: | inactive |
Page Count: | 2 |
ICS Code (Switches): | 31.220.20 |
significance And Use:
Gloss measurements are used to qualify a raw material or finished product.
Sample preparation will effect the outcome of gloss readings. This practice will eliminate second surface... View More
scope:
1.1 This practice covers the method of sample preparation, prior to taking gloss measurements on a membrane switch overlay.
1.2 Typical applications include window display areas on a graphic overlay, and surface texture.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.