IEC 61935-2-24
Generic cabling systems – Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 – Part 2-24: Cord and work area cord category 7A – Blank detail specification
| Organization: | IEC |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61935, which is a blank detail specification, describes cords and work area cords category 7A, as defined in ISO/IEC 11801 series.
According to the above cabling specifications these cords are Category 7A compliant for which the requirements are given in ISO /IEC 11801 series.
This specification should be used in conjunction with IEC 61935-2, IEC 61156-1, IEC 61156-6 and IEC 60603-7-71. The blank detail specification determines the layout and style for detail specifications describing cords with transmission characteristics up to 1 000 MHz for digital communications. Detail specifications, based on the blank detail specification, may be prepared by a national organization, a manufacturer, or a user.
Test configuration applicable to cords is detailed in IEC 61935-2.
Document History