CENELEC - EN 61591
Household range hoods and other cooking fume extractors - Methods for measuring performance
| Organization: | CENELEC |
| Publication Date: | 1 September 1997 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
scope:
This International Standard applies to range hoods incorporating a fan for the recirculation or forced removal of air from above a hob situated in a household kitchen.
It can also be used for range hoods with external blowers, if these blowers are controlled by the range hood and the blower is defined in the technical documentation (e.g. name plate data) and instructions for installation.This standard deals also with down-draft systems arranged beside, behind or under the cooking sufrace.
This standard defines the main performance characteristics of range hoods and specifies methods for measuring these characteristics, for the information of users.
This standard does not specify required values for performance characteristics.
NOTE This standard does not deal with:
- safety requirements (IEC 60335-2-31)1);2)
- acoustical noise !(IEC 60704-2-13)2).
1) IEC 60335-2-31:1995, Safety of household and similar electrical appliances - Part 2: Particular requirements for range hoods.
2) IEC 60704-2-13:2000, Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-13: Particular requirements for range hoods."
Document History