SMPTE - ST 425-5 AMD 1

Image Format and Ancillary Data Mapping for the Quad Link 3 Gb/s Serial Interface - Amendment 1

inactive
Organization: SMPTE
Publication Date: 26 March 2015
Status: inactive
Page Count: 5
scope:

Introduction

The purpose of this amendment is to add support for UHDTV colorimetry, and to provide additional information about the size of the ancillary data space available.

Change instructions are shown in italics. Inserted text is shown thus. Deleted text is shown

Document History

March 26, 2015
Image Format and Ancillary Data Mapping for the Quad Link 3 Gb/s Serial Interface
This standard defines the mapping of the image formats of 3840×2160 and 4096×2160 pixels listed in Table 1 into eight parallel 10-bit data streams (known as data stream one, data stream two, data...
ST 425-5 AMD 1
March 26, 2015
Image Format and Ancillary Data Mapping for the Quad Link 3 Gb/s Serial Interface - Amendment 1
Introduction The purpose of this amendment is to add support for UHDTV colorimetry, and to provide additional information about the size of the ancillary data space available. Change instructions...
February 20, 2014
Image Format and Ancillary Data Mapping for the Quad Link 3 Gb/s Serial Interface
This standard defines the mapping of the image formats of 3840×2160 and 4096×2160 pixels listed in Table 1 into eight parallel 10-bit data streams (known as data stream one, data stream two, data...

References

Advertisement