ETSI - TS 103 262-2

Core Network and Interoperability Testing (INT); Diameter Conformance testing for S9 interface; (3GPP Release 10); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)

active, Most Current
Organization: ETSI
Publication Date: 1 July 2015
Status: active
Page Count: 44
scope:

The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the S9 interface as specified in ETSI TS 129 215 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETSI ETS 300 406 [5].

Document History

TS 103 262-2
July 1, 2015
Core Network and Interoperability Testing (INT); Diameter Conformance testing for S9 interface; (3GPP Release 10); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the S9 interface as specified in ETSI TS 129 215 [1] in...
July 1, 2014
Core Network and Interoperability Testing (INT); Diameter Conformance testing for S9 interface; (3GPP Release 10); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the S9 interface as specified in TS 129 215 [1] in...

References

Advertisement