DSF/EN 62053-22/FPRA1
Electricity metering equipment (a.c.) - Particular requirements - Part 22: Static meters for active energy (classes 0,2 and 0,5)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This part of IEC 62053 applies only to newly manufactured static watt-hour meters of accuracy classes 0,2 S and 0,5 S, for the measurement of alternating current electrical active energy in 50 Hz or 60 Hz networks and it applies to their type tests only. It applies only to transformer-operated
Document History