DSF/ISO 14708-3

Implants for surgery - Active implantable medical devices - Part 3: Implantable neurostimulators

inactive
Organization: DS
Status: inactive
Page Count: 53
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This part of ISO 14708 specifies particular requirements for active implantable medical devices intended for electrical stimulation of the central or peripheral nervous system, to provide basic assurance of safety for both patients and users. This part of ISO 14708 is also applicable to all non-implantable parts and accessories of the devices (see clause 3). The tests that are specified in this part of ISO 14708 are type tests intended to be carried out on a sample of a device to show compliance, and are not intended to be used for the routine testing of manufactured products. NOTE This part of ISO 14708 is not intended to apply to non-implantable neurostimulation devices. However, it does apply to devices intended to be used as trial screeners because of their close affiliation with implantable neurostimulators.

Document History

October 19, 2022
Implants for surgery – Active implantable medical devices – Part 3: Implantable neurostimulators
ISO 14708-3:2017 is applicable to active implantable medical devices intended for electrical stimulation of the central or peripheral nervous system. The tests that are specified in this document are...
October 23, 2015
Implants for surgery – Active implantable medical devices – Part 3: Implantable neurostimulators
This part of ISO 14708 specifies particular requirements for active implantable medical devices intended for electrical stimulation of the central or peripheral nervous system, to provide basic...
DSF/ISO 14708-3
Implants for surgery - Active implantable medical devices - Part 3: Implantable neurostimulators
This part of ISO 14708 specifies particular requirements for active implantable medical devices intended for electrical stimulation of the central or peripheral nervous system, to provide basic...
Advertisement