DSF/EN 62053-24/FPRA1

Electricity metering equipment (a.c.) - Particular requirements - Part 24: Static meters for reactive energy at fundamental frequency (classes 0,5 S, 1 S and 1)

inactive
Organization: DS
Status: inactive
Page Count: 9
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electricity supply systems): 91.140.50
scope:

IEC 62053-24:2014 applies only to newly manufactured transformer operated static var-hour meters of accuracy classes 0,5 S, and 1 S as well as direct connected static var-hour meters of accuracy class 1, for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it applies to their type tests only. It uses a conventional definition of reactive energy where the reactive power and energy is calculated from the fundamental frequency components of the currents and voltages only.

Document History

May 7, 2018
Electricity metering equipment (a.c.) – Particular requirements – Part 24: Static meters for reactive energy at fundamental frequency (classes 0,5 S, 1 S and 1)
IEC 62053-24:2014 applies only to newly manufactured transformer operated static var-hour meters of accuracy classes 0,5 S, and 1 S as well as direct connected static var-hour meters of accuracy...
April 4, 2017
Electricity metering equipment (a.c.) – Particular requirements – Part 24: Static meters for reactive energy at fundamental frequency (classes 0,5 S, 1 S and 1)
IEC 62053-24:2014 applies only to newly manufactured transformer operated static var-hour meters of accuracy classes 0,5 S, and 1 S as well as direct connected static var-hour meters of accuracy...
January 28, 2015
Electricity metering equipment (a.c.) – Particular requirements – Part 24: Static meters for reactive energy at fundamental frequency (classes 0,5 S, 1 S and 1)
IEC 62053-24:2014 applies only to newly manufactured transformer operated static var-hour meters of accuracy classes 0,5 S, and 1 S as well as direct connected static var-hour meters of accuracy...
Electricity metering equipment (a.c.) - Particular requirements -- Part 24: Static meters for fundamental component reactive energy (classes 0,5 S, 1S and 1)
This part of IEC 62053 applies only to newly manufactured transformer operated static var hour meters of accuracy classes 0,5 S, and 1 S and direct connected static var-hour meters of accuracy class...
Electricity metering equipment (a.c.) - Particular requirements -- Part 24: Static meters for reactive energy at fundamental frequency (classes 0,5 S, 1 S and 1)
This part of IEC 62053 applies only to newly manufactured transformer operated static var hour meters of accuracy classes 0,5 S, and 1 S and direct connected static var-hour meters of accuracy class...
DSF/EN 62053-24/FPRA1
Electricity metering equipment (a.c.) - Particular requirements - Part 24: Static meters for reactive energy at fundamental frequency (classes 0,5 S, 1 S and 1)
IEC 62053-24:2014 applies only to newly manufactured transformer operated static var-hour meters of accuracy classes 0,5 S, and 1 S as well as direct connected static var-hour meters of accuracy...
Advertisement