IEC 61156-7

MULTICORE AND SYMMETRICAL PAIR/QUAD CABLES FOR DIGITAL COMMUNICATIONS – Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz – Sectional specification for digital and analog communication cables

inactive
Buy Now
Organization: IEC
Publication Date: 1 September 2003
Status: inactive
Page Count: 3
ICS Code (Wires and symmetrical cables): 33.120.20

Document History

February 1, 2023
Multicore and symmetrical pair/quad cables for digital communications – Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz – Sectional specification for digital and analogue communication cables
This part of IEC 61156 specifies cables that can be used for various communication systems as well as for analogue systems, such as video, that exist or are under development and which may use as...
December 1, 2012
Multicore and symmetrical pair/quad cables for digital communications – Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz – Sectional specification for digital and analog communication cables
This sectional specification relates to IEC 61156-1. The cables described herein may be used for various communication systems as well as for analog systems, such as video, that exist or are under...
December 1, 2012
AMENDMENT 1 Multicore and symmetrical pair/quad cables for digital communications – Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz – Sectional specification for digital and analog communication cables
A description is not available for this item.
IEC 61156-7
September 1, 2003
MULTICORE AND SYMMETRICAL PAIR/QUAD CABLES FOR DIGITAL COMMUNICATIONS – Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz – Sectional specification for digital and analog communication cables
A description is not available for this item.
May 1, 2003
Multicore and symmetrical pair/quad cables for digital communications Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz Sectional specification for digital and analog communication cables
A description is not available for this item.
Advertisement