AFNOR - NF EN 3381

Aerospace series. Screws, 100 degrees countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium, anodized, MoS2 lubricated. Classification : 1100 MPa (at ambient temperature) / 315 degrees celsius.

active, Most Current
Organization: AFNOR
Publication Date: 1 March 1997
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 3381
March 1, 1997
Aerospace series. Screws, 100 degrees countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium, anodized, MoS2 lubricated. Classification : 1100 MPa (at ambient temperature) / 315 degrees celsius.
A description is not available for this item.
Advertisement