DSF/PREN ISO 10675-1 REV
Non-destructive testing of welds - Acceptance levels for radiographic testing - Part 1: Steel, nickel, titanium and their alloys (ISO/DIS 10675-1:2015)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This part of ISO 10675 specifies acceptance levels for indications from imperfections in butt welds of steel, nickel, titanium and their alloys detected by radiographic testing. If agreed, the acceptance levels may be applied to other types of welds or materials. The acceptance levels may be related to welding standards, application standards, specifications or codes. This part of ISO 10675 assumes that the radiographic testing has been carried out in accordance with ISO 17636-1 and ISO 17636-2. When assessing whether a weld meets the requirements specified for a weld quality level, the sizes of imperfections permitted by standards are compared with the dimensions of indications revealed by a radiograph made of the weld.
Document History