CENELEC - EN 61788-21
Superconductivity - Part 21: Superconducting wires - Test methods for practical superconducting wires - General characteristics and guidance
| Organization: | CENELEC |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
| ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): | 17.220 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
scope:
This part of IEC 61788 specifies the test methods used for validating the mechanical, electrical, and superconducting properties of practical SC wires. A wire is considered as being practical if it can be procured in sufficiently continuous lengths under ordinary commercial transactions to build devices. Conductors made of multiple wires, such as cables, are not included in the scope of this part of IEC 61788. Extension of the discussions in this part of IEC 61788 beyond practical SC wires is not intended, even though referenced documents include aspects outside of this scope.
Document History