CENELEC - EN 62560

Self-ballasted LED-lamps for general lighting services by voltage > 50 V - Safety specifications

inactive
Organization: CENELEC
Publication Date: 1 December 2012
Status: inactive
Page Count: 34
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

with the test methods and conditions required to show compliance of LED-lamps with integrated means for stable operation (self-ballasted LED-lamps), intended for domestic and similar general lighting purposes, having:

- a rated wattage up to 60 W;

- a rated wattage up to 60 W;

- a rated voltage of > 50 V up to 250 V;

- caps according to Table 1.

The requirements of this standard relate only to type testing.

Recommendations for whole product testing or batch testing are identical to those given in Annex C of IEC 62031

NOTE 1 where in this standard the term "lamp(s)" is used, it is understood to stand for "self-ballasted LED-lamps(s)", except where it is obviously assigned to other types of lamps

NOTE 2 This standard includes photo biological safety.

Document History

December 1, 2012
Self-ballasted LED-lamps for general lighting services by voltage > 50 V - Safety specifications
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for...
EN 62560
December 1, 2012
Self-ballasted LED-lamps for general lighting services by voltage > 50 V - Safety specifications
with the test methods and conditions required to show compliance of LED-lamps with integrated means for stable operation (self-ballasted LED-lamps), intended for domestic and similar general lighting...
December 1, 2012
Self-ballasted LED-lamps for general lighting services by voltage > 50 V - Safety specifications
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for...

References

Advertisement