DIN EN 61158-5-22
Industrial communication networks - Fieldbus specifications - Part 5-22: Application layer service definition - Type 22 elements (IEC 61158-5-22:2014); English version EN 61158-5-22:2014, only on CD-ROM
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2015 |
| Status: | active |
| Page Count: | 88 |
| ICS Code (Microprocessor systems): | 35.160 |
| ICS Code (Application layer): | 35.100.70 |
Document History
DIN EN 61158-5-22
August 1, 2015
Industrial communication networks - Fieldbus specifications - Part 5-22: Application layer service definition - Type 22 elements (IEC 61158-5-22:2014); English version EN 61158-5-22:2014, only on CD-ROM
A description is not available for this item.
January 1, 2013
Industrielle Kommunikationsnetze - Feldbusse - Teil 5-22: Dienstfestlegungen des Application Layer (Anwendungsschicht) - Typ 22-Elemente (IEC 61158-5-22:2010); Englische Fassung EN 61158-5-22:2012, nur auf CD-ROM
Overview
The fieldbus application layer (FAL) provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between...