DIN EN 61158-4-22

Industrial communication networks - Fieldbus specifications - Part 4-22: Data-link layer protocol specification - Type 22 elements (IEC 61158-4-22:2014); English version EN 61158-4-22:2014, only on CD-ROM

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2015
Status: active
Page Count: 75
ICS Code (Microprocessor systems): 35.160
ICS Code (Data link layer): 35.100.20

Document History

DIN EN 61158-4-22
August 1, 2015
Industrial communication networks - Fieldbus specifications - Part 4-22: Data-link layer protocol specification - Type 22 elements (IEC 61158-4-22:2014); English version EN 61158-4-22:2014, only on CD-ROM
A description is not available for this item.
January 1, 2013
Industrielle Kommunikationsnetze - Feldbusse - Teil 4-22: Protokollspezifikation des Data Link Layer (Sicherungsschicht) - Typ 22-Elemente (IEC 61158-4-22:2010); Englische Fassung EN 61158-4-22:2012, nur auf CD-ROM
General The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to all...

References

Advertisement