DIN ISO 3310-2

Test sieves - Technical requirements and testing - Part 2: Test sieves of perforated metal plate (ISO 3310-2:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2015
Status: active
Page Count: 14
ICS Code (Particle size analysis. Sieving): 19.120
scope:

This part of ISO 3310 specifies the technical requirements and corresponding test methods for test sieves of perforated metal plate. It applies to test sieves having

- round holes, with sizes from 125 mm down to 1 mm, or

- square holes, with sizes from 125 mm down to 4 mm,

in accordance with ISO 565.

Document History

DIN ISO 3310-2
July 1, 2015
Test sieves - Technical requirements and testing - Part 2: Test sieves of perforated metal plate (ISO 3310-2:2013)
This part of ISO 3310 specifies the technical requirements and corresponding test methods for test sieves of perforated metal plate. It applies to test sieves having — round holes, with sizes from...
September 1, 2001
Test sieves - Technical requirements and testing - Part 2: Test sieves of perforated plates (ISO 3310-2:1999)
A description is not available for this item.

References

Advertisement