DIN EN 4644-023
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 023: Plug, size 2, with ground block, class B and F - Product standard; German and English version FprEN 4644-023:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 August 2015 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
Document History
January 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 023: Plug, size 2, with ground block, class B and F - Product standard; German and English version EN 4644-023:2015
This European Standard specifies the size 2 plug for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle...
DIN EN 4644-023
August 1, 2015
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 023: Plug, size 2, with ground block, class B and F - Product standard; German and English version FprEN 4644-023:2015
A description is not available for this item.