DIN EN 14037-4
Free hanging heating and cooling surfaces for water with a temperature below 120 °C - Part 4: Test method for cooling capacity of ceiling mounted radiant panels; German and English version FprEN 14037-4:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Central heating systems): | 91.140.10 |
Document History
December 1, 2016
Free hanging heating and cooling surfaces for water with a temperature below 120 °C - Part 4: Pre-fabricated ceiling mounted radiant panels - Test method for cooling capacity
This European Standard defines the technical specifications and requirements for the definition of the cooling capacity of pre-fabricated ceiling mounted radiant panels according to the...
DIN EN 14037-4
September 1, 2015
Free hanging heating and cooling surfaces for water with a temperature below 120 °C - Part 4: Test method for cooling capacity of ceiling mounted radiant panels; German and English version FprEN 14037-4:2015
A description is not available for this item.