DIN EN ISO 6892-3

Metallic materials - Tensile testing - Part 3: Method of test at low temperature (ISO 6892-3:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2015
Status: active
Page Count: 31
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of 1306892 specifies a method of tensile testing ofmetallic materials at temperatures between +10 °C and -196°C.

Document History

DIN EN ISO 6892-3
July 1, 2015
Metallic materials - Tensile testing - Part 3: Method of test at low temperature (ISO 6892-3:2015)
This part of 1306892 specifies a method of tensile testing ofmetallic materials at temperatures between +10 °C and -196°C.

References

Advertisement