DIN 443

Sealing push-in caps

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2011
Status: inactive
Page Count: 6
ICS Code (Seals, glands): 21.140
scope:

This standard specifies requirements for sealing push-in caps with diameters from 8 mm to 63 mm. Such caps are used, for example, for the sealing of holes drilled in the manufacturing process or of oil feeder holes in cylinder crankcases. The standard covers a conical cap type A and a cylindrical cap type B.

Document History

November 1, 2017
Sealing push-in caps
A description is not available for this item.
DIN 443
June 1, 2011
Sealing push-in caps
This standard specifies requirements for sealing push-in caps with diameters from 8 mm to 63 mm. Such caps are used, for example, for the sealing of holes drilled in the manufacturing process or of...
November 1, 1970
Sealing Push-in Caps
A description is not available for this item.

References

Advertisement