DIN EN 13782

Temporary structure - Tents - Safety

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2015
Status: active
Page Count: 42
ICS Code (Other buildings): 91.040.99
scope:

This European Standard specifies safety requirements which need to be observed at design, calculation, manufacture, installation, maintenance, of mobile, temporary installed tents with more than 50 m2 ground area.

This European Standard applies also to multiple small tents which are normally not covered by this standard and will be installed close together and exceed 50 m2 in sum.

NOTE Information is given in Annex C on Examination and Approval.

Document History

DIN EN 13782
June 1, 2015
Temporary structure - Tents - Safety
This European Standard specifies safety requirements which need to be observed at design, calculation, manufacture, installation, maintenance, of mobile, temporary installed tents with more than 50...
May 1, 2006
Temporary structures - Tents - Safety
A description is not available for this item.

References

Advertisement