DIN EN 13256
Geotextiles and geotextile-related products - Characteristics required for use in the construction of tunnels and underground structures (includes Amendment A1:2015)
| Organization: | DIN |
| Publication Date: | 1 July 2015 |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
This European Standard specifies the relevant characteristics of geotextiles and geotextile-related products used in the construction of tunnels and underground structures, and the appropriate test methods to determine these characteristics.
The intended use of these geotextiles or geotextile-related products is to protect geosynthetic barriers used in tunnels and underground structures.
This European Standard is not applicable to geosynthetic barriers, as defined in EN ISO 10318.
This European Standard provides for the assessment and verification of constancy of performance of the product to this European Standard and for factory production control procedures.
NOTE Particular application cases may contain requirements regarding additional properties and - preferably standardised - test methods, if they are technically relevant.
This European Standard may be used to derive design values by taking into account factors within the context of the definitions given in EN 1997-1 (Eurocode 7), e.g. factors of safety. The design life of the product should be determined, since its function may be temporary, as a construction expediency, or permanent, for the lifetime of the structure.
Document History