ASME/BPVC - 2708
2708 Use of SA-240/SA-240M UNS S43035 (Grade 439) and UNS S43932 Less Than 1/4 in. (6 mm) in Thickness for the Construction of Water Boilers Intended for Working Pressures Up to 160 psi (1 100 kPa) Under Part HF Section IV
active, Most Current
| Organization: | ASME/BPVC |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 2 |
Document History
2708
July 1, 2015
2708 Use of SA-240/SA-240M UNS S43035 (Grade 439) and UNS S43932 Less Than 1/4 in. (6 mm) in Thickness for the Construction of Water Boilers Intended for Working Pressures Up to 160 psi (1 100 kPa) Under Part HF Section IV
A description is not available for this item.